Power Integrations, Inc. Isolators - Gate Drivers - SID1102K-TL SID1102K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 894957-SID1102K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Magnetic Coupling 1000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1102 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1076-6, 1810-1076-1, 1810-1076-2
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 894957-SID1102K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Magnetic Coupling 1000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1102 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1076-6, 1810-1076-1, 1810-1076-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - SID1102K-TL - 894957-SID1102K-TL - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - SID1102K-TL
894957-SID1102K-TL
Isolators - Gate Drivers - SID1102K-TL 894957-SID1102K-TL
Manufacturer: Power Integrations Win Source Part Number: 894957-SID1102K-TL Series: SCALE-iDriver™ Operating Temperature Range: -40°C ~ 125°C Features: - Gate Driver Magnetic Coupling 1000Vrms 1 Channel eSOP-R16B Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads Package: Reel - TR Mounting: Surface Mount Family Name: SID1102 Categories: Isolators Case / Package: eSOP-R16B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8542.39.0001 Other Part Number: 1810-1076-6, 1810-1076-1, 1810-1076-2

Manufacturer: Power Integrations
Win Source Part Number: 894957-SID1102K-TL
Series: SCALE-iDriver™
Operating Temperature Range: -40°C ~ 125°C
Features: - Gate Driver Magnetic Coupling 1000Vrms 1 Channel eSOP-R16B
Package: 16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: SID1102
Categories: Isolators
Case / Package: eSOP-R16B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1810-1076-6, 1810-1076-1, 1810-1076-2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 894957-SID1102K-TL
Product Name Isolators - Gate Drivers - SID1102K-TL
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details