Power Integrations, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - SEN012DG-TL SEN012DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1095180-SEN012DG-TL Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1095180-SEN012DG-TL Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - SEN012DG-TL - 1095180-SEN012DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - SEN012DG-TL
1095180-SEN012DG-TL
PMIC - PMIC - Power Supply Controllers, Monitors - SEN012DG-TL 1095180-SEN012DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1095180-SEN012DG-TL Packaging: Reel - TR Applications: Power Supply Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SO Supply Voltage - Operating: 6 V to 16 V Operating Supply Current: 500μA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1095180-SEN012DG-TL
Packaging: Reel - TR
Applications: Power Supply Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 6 V to 16 V
Operating Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - SEN012DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
SEN012DG-TL
Power Supply Controllers, Monitors SEN012DG-TL
Power Supply Controller Power Supply Controller 8-SO

Power Supply Controller Power Supply Controller 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1095180-SEN012DG-TL SEN012DG-TL
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - SEN012DG-TL Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z45-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z45DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details