Power Integrations, Inc. Board Mount LED Drivers - RDK-268 RDK-268

Description
Manufacturer: Power Integrations Win Source Part Number: 779646-RDK-268 Series: LinkSwitch-PL Voltage - Output: 2.5 V ~ 3.5 V Voltage - Input: 85 ~ 265 VAC Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNK454DG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 366mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779646-RDK-268 Series: LinkSwitch-PL Voltage - Output: 2.5 V ~ 3.5 V Voltage - Input: 85 ~ 265 VAC Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNK454DG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 366mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RDK-268 - 779646-RDK-268 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RDK-268
779646-RDK-268
Board Mount LED Drivers - RDK-268 779646-RDK-268
Manufacturer: Power Integrations Win Source Part Number: 779646-RDK-268 Series: LinkSwitch-PL Voltage - Output: 2.5 V ~ 3.5 V Voltage - Input: 85 ~ 265 VAC Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNK454DG Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 366mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779646-RDK-268
Series: LinkSwitch-PL
Voltage - Output: 2.5 V ~ 3.5 V
Voltage - Input: 85 ~ 265 VAC
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LNK454DG
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 366mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 779646-RDK-268
Product Name Board Mount LED Drivers - RDK-268
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275ELW-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
6 suppliers
LED Drivers - 1727-8463-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
8 suppliers
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers