Power Integrations, Inc. Board Mount LED Drivers - RDK-131 RDK-131

Description
Manufacturer: Power Integrations Win Source Part Number: 779642-RDK-131 Series: LinkSwitch-TN Features: Fits within GU10 lamp base Voltage - Output: 10V Voltage - Input: 85 ~ 265 VAC Supplied Contents: Board(s), Accessories Utilized IC / Part: LNK306DN Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 300mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779642-RDK-131 Series: LinkSwitch-TN Features: Fits within GU10 lamp base Voltage - Output: 10V Voltage - Input: 85 ~ 265 VAC Supplied Contents: Board(s), Accessories Utilized IC / Part: LNK306DN Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 300mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - RDK-131 - 779642-RDK-131 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - RDK-131
779642-RDK-131
Board Mount LED Drivers - RDK-131 779642-RDK-131
Manufacturer: Power Integrations Win Source Part Number: 779642-RDK-131 Series: LinkSwitch-TN Features: Fits within GU10 lamp base Voltage - Output: 10V Voltage - Input: 85 ~ 265 VAC Supplied Contents: Board(s), Accessories Utilized IC / Part: LNK306DN Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 300mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 779642-RDK-131
Series: LinkSwitch-TN
Features: Fits within GU10 lamp base
Voltage - Output: 10V
Voltage - Input: 85 ~ 265 VAC
Supplied Contents: Board(s), Accessories
Utilized IC / Part: LNK306DN
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 300mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 779642-RDK-131
Product Name Board Mount LED Drivers - RDK-131
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LM3431 3-Channel Constant Current LED Driver with Integrated Boost Controller - LM3431AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 36 volts
View Details
7 suppliers