MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LDE45-20B24

Description
Win Source Part Number: 1372944-LDE45-20B24 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LDE45-20Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Package / Case: 4-DIP Module Base Product Number: LDE45 Mounting Type: Through Hole HTSUS: 8504.40.7001 Applications: ITE (Commercial) Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.9A Power (Watts): 46 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372944-LDE45-20B24 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LDE45-20Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Package / Case: 4-DIP Module Base Product Number: LDE45 Mounting Type: Through Hole HTSUS: 8504.40.7001 Applications: ITE (Commercial) Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.9A Power (Watts): 46 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372944-LDE45-20B24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372944-LDE45-20B24
Power Supplies - Board Mount - AC DC Converters 1372944-LDE45-20B24
Win Source Part Number: 1372944-LDE45-20B24 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 53 pct. Type: Enclosed MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LDE45-20Bxx (45W) Package: Tray Product Status: Active Features: Universal Input Package / Case: 4-DIP Module Base Product Number: LDE45 Mounting Type: Through Hole HTSUS: 8504.40.7001 Applications: ITE (Commercial) Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.9A Power (Watts): 46 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC Voltage - Output 1: 24V Efficiency: 86% Line Regulation: ±0.5% Load Regulation: ±1%

Win Source Part Number: 1372944-LDE45-20B24
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 53 pct.
Type: Enclosed
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LDE45-20Bxx (45W)
Package: Tray
Product Status: Active
Features: Universal Input
Package / Case: 4-DIP Module
Base Product Number: LDE45
Mounting Type: Through Hole
HTSUS: 8504.40.7001
Applications: ITE (Commercial)
Size / Dimension: 3.43" L x 2.05" W x 1.16" H (87.0mm x 52.0mm x 29.5mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.9A
Power (Watts): 46 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 264 VAC, 100 ~ 370 VDC
Voltage - Output 1: 24V
Efficiency: 86%
Line Regulation: ±0.5%
Load Regulation: ±1%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372944-LDE45-20B24
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A165 - 068337-ICE2A165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details