Power Integrations, Inc. PFC (Power Factor Correction) PFS7724L

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G
Request a Quote
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC Controller from Power Integrations, specifically the HiperPFS-4 series, is designed for high efficiency and power factor correction across a wide load range. It operates effectively in temperatures from -40 to 150 degrees Celsius and features a built-in 600 V MOSFET, eliminating the need for external current sense resistors. The controller achieves over 95% efficiency from 10% to 100% load and maintains a power factor greater than 0.95 at 20% load. This device incorporates advanced digital techniques for line monitoring and power factor enhancement, while also providing comprehensive protection features such as undervoltage, overvoltage, and thermal shutdown. The HiperPFS-4 is suitable for various applications, including PCs, high-power adapters, industrial equipment, and LED lighting, with maximum continuous output power ratings ranging from 75 W to 405 W. Its compact design simplifies system integration and reduces overall component count, making it a reliable choice for engineers seeking efficient power solutions.

Datasheet Summary
Powered by GS/AI

The PFC Controller from Power Integrations, specifically the HiperPFS-4 series, is designed for high efficiency and power factor correction across a wide load range. It operates effectively in temperatures from -40 to 150 degrees Celsius and features a built-in 600 V MOSFET, eliminating the need for external current sense resistors. The controller achieves over 95% efficiency from 10% to 100% load and maintains a power factor greater than 0.95 at 20% load. This device incorporates advanced digital techniques for line monitoring and power factor enhancement, while also providing comprehensive protection features such as undervoltage, overvoltage, and thermal shutdown. The HiperPFS-4 is suitable for various applications, including PCs, high-power adapters, industrial equipment, and LED lighting, with maximum continuous output power ratings ranging from 75 W to 405 W. Its compact design simplifies system integration and reduces overall component count, making it a reliable choice for engineers seeking efficient power solutions.

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-PFS7724L-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-PFS7724L-ND
PFC (Power Factor Correction) 596-PFS7724L-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

Buy Now Datasheet
Power Factor Correction - 2226925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2226925
Power Factor Correction 2226925
PFC controller with integrated Mosfet

PFC controller with integrated Mosfet

Supplier's Site
Power Factor Correction - 2226925P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2226925P
Power Factor Correction 2226925P
PFC controller with integrated Mosfet

PFC controller with integrated Mosfet

Supplier's Site
Power Factor Correction - 2226924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Factor Correction
2226924
Power Factor Correction 2226924
PFC controller with integrated Mosfet

PFC controller with integrated Mosfet

Supplier's Site
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations - 36AJ3962 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations
36AJ3962
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations 36AJ3962
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:-; Controller IC Case Style:eSIP-16G; No. of Pins:13Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:-; Controller IC Case Style:eSIP-16G; No. of Pins:13Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - PFC (Power Factor Correction) - PFS7724L - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7724L
PMIC - PFC (Power Factor Correction) PFS7724L
PFC CONTROLLER WITH INTEGRATED 6

PFC CONTROLLER WITH INTEGRATED 6

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS7724L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7724L
PFC (Power Factor Correction) PFS7724L
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16G

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - PFS7724L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7724L
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7724L
PFC CONTROLLER WITH INTEGRATED 6

PFC CONTROLLER WITH INTEGRATED 6

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-PFS7724L-ND 2226925 36AJ3962 PFS7724L PFS7724L PFS7724L
Product Name PFC (Power Factor Correction) Power Factor Correction Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations PMIC - PFC (Power Factor Correction) PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products