Manufacturer: Power Integrations
Win Source Part Number: 930303-PFS7628C-TL
Series: HiperPFS™-4
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Package: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: PFS7628
Categories: Integrated Circuits (ICs)
Case / Package: InSOP-24B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
Other Part Number: 596-PFS7628C-TLCT, 596-PFS7628C-TLDKR, 596-PFS7628C-TLTR
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Power Factor Correction - PFC 110W 90 VAC 600V FET 60 kHz 60mW 320pF
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
IC PFC CTLR CCM 123KHZ INSOP-24B
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1.07mA; Controller IC Case Style:InSOP-24B; No. of Pins:24Pins; Duty Cycle (%):-; Frequency:123kHzRoHS
IC PFC CTLR CCM 123KHZ INSOP-24B
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 930303-PFS7628C-TL | 596-PFS7628C-TLTR-ND | PFS7628C-TL | PFS7628C-TL | PFS7628C-TL | 10AH0375 | PFS7628C-TL |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - PFS7628C-TL | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |