Manufacturer: Infineon Technologies
Win Source Part Number: 144543-IR1150STR
Packaging: Cut Reel
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 175μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 15 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC PFC CONTROLLER CCM 8-SOIC
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
PFC IC Continuous Conduction (CCM) 200kHz 8-SOIC
IC PFC CONTROLLER CCM 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 144543-IR1150STR | IR1150STR | IR1150STR | IR1150STR |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - IR1150STR | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |