Power Integrations, Inc. PFC (Power Factor Correction) PFS7624C-TL

Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - 596-PFS7624C-TLTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-PFS7624C-TLTR-ND
PFC (Power Factor Correction) 596-PFS7624C-TLTR-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

Buy Now Datasheet
PFC (Power Factor Correction) - 596-PFS7624C-TLCT-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-PFS7624C-TLCT-ND
PFC (Power Factor Correction) 596-PFS7624C-TLCT-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

Buy Now Datasheet
PFC (Power Factor Correction) - 596-PFS7624C-TLDKR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
596-PFS7624C-TLDKR-ND
PFC (Power Factor Correction) 596-PFS7624C-TLDKR-ND
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

Buy Now Datasheet
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations - 10AH0373 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations
10AH0373
Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations 10AH0373
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:820µA; Controller IC Case Style:InSOP-24B; No. of Pins:24Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:820µA; Controller IC Case Style:InSOP-24B; No. of Pins:24Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - PFS7624C-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
PFS7624C-TL
PFC (Power Factor Correction) PFS7624C-TL
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
PFS7624C-TL
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PFS7624C-TL
IC PFC CTLR CCM 123KHZ INSOP-24B

IC PFC CTLR CCM 123KHZ INSOP-24B

Supplier's Site
PMIC - PFC (Power Factor Correction) - PFS7624C-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
PFS7624C-TL
PMIC - PFC (Power Factor Correction) PFS7624C-TL
IC PFC CTLR CCM 123KHZ INSOP-24B

IC PFC CTLR CCM 123KHZ INSOP-24B

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
PFS7624C-TL
Power Factor Correction - PFC PFS7624C-TL
Power Factor Correction - PFC 80W 90 VAC 600V FET 60 kHz 60mW 165pF

Power Factor Correction - PFC 80W 90 VAC 600V FET 60 kHz 60mW 165pF

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number 596-PFS7624C-TLTR-ND 10AH0373 PFS7624C-TL PFS7624C-TL PFS7624C-TL PFS7624C-TL
Product Name PFC (Power Factor Correction) Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC
Unlock Full Specs
to access all available technical data

Similar Products