Manufacturer: Renesas Electronics America
Win Source Part Number: 1091165-R2A20112ASP#
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Critical Conduction (CRM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOP
Supply Voltage - Operating: 24V
Alternative Parts (Cross-Reference): FAN6921MRMY;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC PFC CTRLR CRM 16SOP
PFC IC Critical Conduction (CRM) 16-SOP
IC PFC CTRLR CRM 16SOP
IC PFC CTRLR CRM 16SOP
Power Factor Correction - PFC PFC IC
PFC IC Critical Conduction (CRM) 16-SOP
IC PFC CTRLR CRM 16SOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1091165-R2A20112ASP#W0 | 559-R2A20112ASP#W0CT-ND | R2A20112ASP#W0 | R2A20112ASP#W0 | R2A20112ASP#W0 | R2A20112ASP#W0 |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - R2A20112ASP#W0 | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |