PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
Power Factor Correction - PFC 75W 90 VAC 600V FET 60 kHz 60mW 135pF
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz InSOP-24B
IC PFC CTLR CCM 123KHZ INSOP-24B
IC PFC CTLR CCM 123KHZ INSOP-24B
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:750µA; Controller IC Case Style:InSOP-24B; No. of Pins:24Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 596-PFS7623C-TLTR-ND | PFS7623C-TL | PFS7623C-TL | PFS7623C-TL | PFS7623C-TL | 10AH0372 |
| Product Name | PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations |