Manufacturer: Infineon Technologies
Win Source Part Number: 143038-TDA16888G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Frequency - Switching: 200kHz
Family Name: TDA 16888G
Mode: Average Current
Current - Startup: 50μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: P-DSO-20
Supply Voltage - Operating: 0 V to 17.5 V
Alternative Parts (Cross-Reference): ICE1CS02GXT; ICE1CS02G; ICE1CS02GXUMA2;
Introduction Date: May 06, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
PFC IC Average Current 200kHz PG-DSO-20-1
IC PFC CTR AVERAGE 200KHZ DSO-20
PFC IC Average Current 200kHz PG-DSO-20-1
IC PFC CTR AVERAGE 200KHZ DSO-20
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 143038-TDA16888G | TDA16888G-ND | TDA16888G | TDA16888G | TDA16888G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - TDA16888G | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |