Manufacturer: Power Integrations
Win Source Part Number: 791735-PFS7527H
Series: HiperPFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C
Package: 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Operating Supply Voltage: 10.2 V ~ 15 V
Frequency - Switching: 22kHz ~ 123kHz
Mode: Continuous Conduction (CCM)
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-16D
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
IC PFC CTRLR CCM 123KHZ 16ESIP
PFC CONTROLLER, -40 TO 150DEG C; UVLO:-; Supply Voltage Min:10.2V; Supply Voltage Max:15V; Startup Current:-; Operating Supply Current:1mA; Controller IC Case Style:eSIP; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:123kHz RoHS Compliant: Yes
IC PFC CTRLR CCM 123KHZ 16ESIP
Power Factor Correction - PFC 320 W peak power 90 VAC CCM PFC
PFC IC Continuous Conduction (CCM) 22kHz ~ 123kHz eSIP-16D
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 791735-PFS7527H | 596-1503-5-ND | PFS7527H | 10AH0369 | PFS7527H | PFS7527H | PFS7527H |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - PFS7527H | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Pfc Controller, -40 To 150Deg C; Uvlo Power Integrations | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Correction - PFC | PFC (Power Factor Correction) |