Power Integrations, Inc. POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16 PFS7524L

Description
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16
Description
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16

Suppliers

Company
Product
Description
Supplier Links
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16 - 633-PFS7524L - Utmel Electronic Limited
Hong Kong, China
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16
633-PFS7524L
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16 633-PFS7524L
POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16

POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category IC Interfaces
Product Number 633-PFS7524L
Product Name POWER INTEGRATIONS PFS7524L PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 10.2V~15V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details