The LYT7504D is part of the LYTSwitch-7 family of LED driver ICs designed for single-stage, high power factor, constant current applications. It operates in critical conduction mode (CrM) and is suitable for dimmable LED applications with a power range of 4 W to 22 W. The device features a robust 725 V MOSFET, ensuring high line voltage surge resistance and low turn-on losses, which allows for the use of slower reverse-recovery output diodes. This LED driver provides ±3% constant current regulation and achieves a power factor greater than 0.9 with efficiency exceeding 85%. It supports a wide input voltage range of 90 VAC to 308 VAC and offers a dimming ratio better than 10:1 with a fast turn-on time of less than 500 ms. The LYT7504D includes comprehensive protection features such as input and output overvoltage protection, thermal foldback, and output short-circuit protection, enhancing reliability in various operating conditions. The device is packaged in a compact SO-8 form factor, making it suitable for applications where space is a constraint. Its low component count simplifies design and reduces overall system costs, making it an attractive option for engineers looking to implement efficient LED driver solutions.
Win Source Part Number: 1108263-LYT7504D
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: LYTSwitch™-7
Type: AC DC Offline Switcher
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 20kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 90VAC
Voltage - Supply (Max): 308VAC
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Other Names: 596-1529
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Triac Dimming 8-SO
IC LED DRIVER OFFL TRIAC 8SO Product overview: LYT7504D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT7504D can be used for catalog matching and distributor lookup.
LED Lighting Drivers 22W Sgl Stage PFC LED Driver 750V FET
LED DRIVER, 20KHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:90V; Input Voltage Max:308V; Output Voltage Max:60V; Output Current Max:125mA; Switching Frequency:20kHz; No. of Outputs:1Outputs; Driver Case Style:SOIC RoHS Compliant: Yes
IC LED DRVR OFFL TRIAC 8SO
IC LED DRIVER OFFL TRIAC 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1108263-LYT7504D | 596-1529-ND | 137-LYT7504D | LYT7504D | 97Y9335 | LYT7504D | LYT7504D |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | LED Driver IC | LED Lighting Drivers | Led Driver, 20Khz, Soic-8; Device Topology Power Integrations | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width) | Tube | |||||
| Input Voltage | 90 to 308 volts | 90 to 308 volts | 90 to 308 volts | 90 to 308 volts | |||
| Features | RoHS Compliant | RoHS Compliant |