LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming InSOP-24D
IC LED DRIVER OFFL INSOP-24D Product overview: LYT6079C-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT6079C-TL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368317-LYT6079C-TL
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
Type: AC DC Offline Switcher
MSL Level: 3 (168 Hours)
Mfr: Power Integrations
Series: LYTSwitch™-6
Package: Tape & Reel
Product Status: Active
Frequency: 145kHz
Package / Case: 24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package: InSOP-24D
Base Product Number: LYT6079
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: High-voltage flyback post regulator, Isolated off-line LED driver, Smart LED lighting
ECCN: EAR99
Topology: Flyback
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Output: 27V
100W FLYBACK CV/CC LED DRIVER WI
IC LED DRIVER OFFL INSOP-24D
100W FLYBACK CV/CC LED DRIVER WI
LED DRIVER, 132KHZ, INSOP-24D; Device Topology:Constant Current, Constant Voltage, Flyback; Input Voltage Min:85V; Input Voltage Max:305V; Output Voltage Max:27V; Output Current Max:-; Switching Frequency:132kHz; No. of Pins:17Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-LYT6079C-TLDKR-ND | 137-LYT6079C-TL | 1368317-LYT6079C-TL | LYT6079C-TL | LYT6079C-TL | 633-LYT6079C-TL | 40AH1148 |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 100W FLYBACK CV/CC LED DRIVER WI | Led Driver, 132Khz, Insop-24D; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 27 volts | 27 volts | 27 volts | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | ||||
| Number of Channels | 1 # |