Power Integrations, Inc. Board Mount LED Drivers - LYT4326E3 LYT4326E3

Description
Manufacturer: Power Integrations Win Source Part Number: 784827-LYT4326E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 6.88A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784827-LYT4326E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 6.88A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4326E3 - 784827-LYT4326E3 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4326E3
784827-LYT4326E3
Board Mount LED Drivers - LYT4326E3 784827-LYT4326E3
Manufacturer: Power Integrations Win Source Part Number: 784827-LYT4326E3 Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Mounting: SMD Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7C Voltage Supply MAX: 300VAC Output Current per Channel: 6.88A (Switch) Voltage Supply MIN: 160VAC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784827-LYT4326E3
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Mounting: SMD
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7C
Voltage Supply MAX: 300VAC
Output Current per Channel: 6.88A (Switch)
Voltage Supply MIN: 160VAC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784827-LYT4326E3
Product Name Board Mount LED Drivers - LYT4326E3
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3404MAX - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 1899410P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
Number of Channels 1 #
Features RoHS Compliant
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1381427-APS13568KLJATR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width) Exposed Pad
View Details
6 suppliers
LED Driver IC - 137-ICL8001G - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Channels 1 #
Package Type Reel - TR
View Details
2 suppliers