Power Integrations, Inc. PMIC - PMIC - LED Drivers - LYT4323E3 LYT4323E3

Description
Manufacturer: Power Integrations Win Source Part Number: 1064748-LYT4323E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064748-LYT4323E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LYT4323E3 - 1064748-LYT4323E3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4323E3
1064748-LYT4323E3
PMIC - PMIC - LED Drivers - LYT4323E3 1064748-LYT4323E3
Manufacturer: Power Integrations Win Source Part Number: 1064748-LYT4323E3 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 300VAC Operating Input Voltage(Min): 160VAC Channel Output Current: 2.72A (Switch) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064748-LYT4323E3
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 300VAC
Operating Input Voltage(Min): 160VAC
Channel Output Current: 2.72A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LYT4323E3
LED Driver IC 137-LYT4323E3
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4323E3 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4323E3 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4323E3 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4323E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, 132Khz, Esip-6; Device Topology Power Integrations - 47Y1122 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 132Khz, Esip-6; Device Topology Power Integrations
47Y1122
Led Driver, 132Khz, Esip-6; Device Topology Power Integrations 47Y1122
LED DRIVER, 132KHZ, ESIP-6; Device Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:160V; Input Voltage Max:300V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; No. of Pins:6PinsRoHS Compliant: Yes

LED DRIVER, 132KHZ, ESIP-6; Device Topology:Buck, Buck-Boost, Flyback; Input Voltage Min:160V; Input Voltage Max:300V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:132kHz; No. of Outputs:1Outputs; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT4323E3
LED Lighting Drivers LYT4323E3
LED Lighting Drivers 18 W (160-300 VAC) TRIAC Dimmable

LED Lighting Drivers 18 W (160-300 VAC) TRIAC Dimmable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1064748-LYT4323E3 137-LYT4323E3 47Y1122 LYT4323E3
Product Name PMIC - PMIC - LED Drivers - LYT4323E3 LED Driver IC Led Driver, 132Khz, Esip-6; Device Topology Power Integrations LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1904921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1287-AAT1277IUT-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - LM3421Q1MH/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details