Power Integrations, Inc. LED Driver IC LYT4318E2

Description
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4318E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4318E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4318E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4318E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LYT4318E2
LED Driver IC 137-LYT4318E2
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4318E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4318E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4318E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4318E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LYT4318E2 - 1064745-LYT4318E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4318E2
1064745-LYT4318E2
PMIC - PMIC - LED Drivers - LYT4318E2 1064745-LYT4318E2
Manufacturer: Power Integrations Win Source Part Number: 1064745-LYT4318E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 9A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064745-LYT4318E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 9A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT4318E2
LED Lighting Drivers LYT4318E2
LED Lighting Drivers LED Driver 78W TRIAC Dimmable

LED Lighting Drivers LED Driver 78W TRIAC Dimmable

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-LYT4318E2 1064745-LYT4318E2 LYT4318E2
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LYT4318E2 LED Lighting Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic - A80606KEVJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - PMIC - LED Drivers - TLE4240-3M - 1269419-TLE4240-3M - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers