Power Integrations, Inc. PMIC - PMIC - LED Drivers - LYT4317E2 LYT4317E2

Description
Manufacturer: Power Integrations Win Source Part Number: 1064743-LYT4317E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 7.73A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064743-LYT4317E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 7.73A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LYT4317E2 - 1064743-LYT4317E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4317E2
1064743-LYT4317E2
PMIC - PMIC - LED Drivers - LYT4317E2 1064743-LYT4317E2
Manufacturer: Power Integrations Win Source Part Number: 1064743-LYT4317E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 7.73A (Switch) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064743-LYT4317E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 7.73A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LYT4317E2
LED Driver IC 137-LYT4317E2
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4317E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4317E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4317E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4317E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 1064743-LYT4317E2 137-LYT4317E2
Product Name PMIC - PMIC - LED Drivers - LYT4317E2 LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - TLD21413EPXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 40 volts
Output Voltage 40 volts
View Details
6 suppliers
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM3503ITLX-25 - 071258-LM3503ITLX-25 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 25 volts
View Details
2 suppliers