Power Integrations, Inc. LED Driver IC LYT4311E2

Description
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4311E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4311E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4311E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4311E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LYT4311E2
LED Driver IC 137-LYT4311E2
IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4311E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4311E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM ESIP-7C Product overview: LYT4311E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4311E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LYT4311E2 - 1064731-LYT4311E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4311E2
1064731-LYT4311E2
PMIC - PMIC - LED Drivers - LYT4311E2 1064731-LYT4311E2
Manufacturer: Power Integrations Win Source Part Number: 1064731-LYT4311E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 1.37A (Switch) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064731-LYT4311E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 1.37A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LYT4311E2 1064731-LYT4311E2
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LYT4311E2
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - AAT3132ITP-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LED Drivers - 620-1269-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
3 suppliers
50MA LED Driver IC - 137-BCR405UE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 1.4 to 40 volts
Output Voltage 38 volts
Number of Channels 1 #
View Details
8 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details