Power Integrations, Inc. Board Mount LED Drivers - LYT4215L LYT4215L

Description
Manufacturer: Power Integrations Win Source Part Number: 784814-LYT4215L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4215L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; LT3795EFE#PBF; LT3795EFE#TRPBF; LT3795IFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784814-LYT4215L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4215L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; LT3795EFE#PBF; LT3795EFE#TRPBF; LT3795IFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT4215L - 784814-LYT4215L - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT4215L
784814-LYT4215L
Board Mount LED Drivers - LYT4215L 784814-LYT4215L
Manufacturer: Power Integrations Win Source Part Number: 784814-LYT4215L Series: LYTSwitch-4 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: LYT4215L Categories: Integrated Circuits (ICs) Manufacturer Package: eSIP-7F Voltage Supply MAX: 132VAC Output Current per Channel: 5.44A (Switch) Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; LT3795EFE#PBF; LT3795EFE#TRPBF; LT3795IFE#TRPBF; Introduction Date: November 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784814-LYT4215L
Series: LYTSwitch-4
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: LYT4215L
Categories: Integrated Circuits (ICs)
Manufacturer Package: eSIP-7F
Voltage Supply MAX: 132VAC
Output Current per Channel: 5.44A (Switch)
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): ZSLS7025-ZI1R; LT3795EFE#PBF; LT3795EFE#TRPBF; LT3795IFE#TRPBF;
Introduction Date: November 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784814-LYT4215L
Product Name Board Mount LED Drivers - LYT4215L
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers
LED Driver IC - 137-AAT3171AIWP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
4 suppliers