Power Integrations, Inc. 4.08A LED Driver IC LYT4214E2

Description
IC LED DRIVER OFFL 4.08A ESIP-7C Product overview: LYT4214E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.08A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.08A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4214E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 4.08A ESIP-7C Product overview: LYT4214E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.08A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.08A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4214E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.08A LED Driver IC
137-LYT4214E2
4.08A LED Driver IC 137-LYT4214E2
IC LED DRIVER OFFL 4.08A ESIP-7C Product overview: LYT4214E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.08A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.08A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4214E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 4.08A ESIP-7C Product overview: LYT4214E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.08A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4.08A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4214E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LYT4214E2 - 1064719-LYT4214E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4214E2
1064719-LYT4214E2
PMIC - PMIC - LED Drivers - LYT4214E2 1064719-LYT4214E2
Manufacturer: Power Integrations Win Source Part Number: 1064719-LYT4214E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 4.08A (Switch) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064719-LYT4214E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 4.08A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LYT4214E2 1064719-LYT4214E2
Product Name 4.08A LED Driver IC PMIC - PMIC - LED Drivers - LYT4214E2
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products