Power Integrations, Inc. 1.37A LED Driver IC LYT4211E2

Description
IC LED DRIVER OFFL 1.37A 7-ESIP Product overview: LYT4211E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.37A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.37A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4211E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 1.37A 7-ESIP Product overview: LYT4211E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.37A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.37A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4211E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.37A LED Driver IC
137-LYT4211E2
1.37A LED Driver IC 137-LYT4211E2
IC LED DRIVER OFFL 1.37A 7-ESIP Product overview: LYT4211E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.37A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.37A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4211E2 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 1.37A 7-ESIP Product overview: LYT4211E2 from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.37A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.37A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT4211E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LYT4211E2 - 1064713-LYT4211E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT4211E2
1064713-LYT4211E2
PMIC - PMIC - LED Drivers - LYT4211E2 1064713-LYT4211E2
Manufacturer: Power Integrations Win Source Part Number: 1064713-LYT4211E2 Packaging: Tube/Rail Type: AC DC Offline Switcher Mounting: Through Hole Frequency: 132kHz Internal Switch(s): Yes Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 7-eSIP Maximum Supply Voltage: 132VAC Operating Input Voltage(Min): 85VAC Channel Output Current: 1.37A (Switch) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1064713-LYT4211E2
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 132kHz
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 7-eSIP
Maximum Supply Voltage: 132VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 1.37A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category LED Drivers LED Drivers
Product Number 137-LYT4211E2 1064713-LYT4211E2
Product Name 1.37A LED Driver IC PMIC - PMIC - LED Drivers - LYT4211E2
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7587591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMYX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
6 suppliers