Power Integrations, Inc. Board Mount LED Drivers - LYT2004K LYT2004K

Description
Manufacturer: Power Integrations Win Source Part Number: 784807-LYT2004K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; CL8800K63-G; CL8800K6-G M935; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784807-LYT2004K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; CL8800K63-G; CL8800K6-G M935; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT2004K - 784807-LYT2004K - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT2004K
784807-LYT2004K
Board Mount LED Drivers - LYT2004K 784807-LYT2004K
Manufacturer: Power Integrations Win Source Part Number: 784807-LYT2004K Series: LYTSwitch-2 Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad Applications: Lighting Mounting: SMD Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Family Name: LYT2004K Categories: Integrated Circuits (ICs) Manufacturer Package: 12-ESOP Voltage Supply MAX: 308VAC Output Current per Channel: 495mA Voltage Supply MIN: 90VAC Alternative Parts (Cross-Reference): CL8801K63-G; CL8800K63-G; CL8800K6-G M935; LC5513D; Introduction Date: May 19, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784807-LYT2004K
Series: LYTSwitch-2
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Applications: Lighting
Mounting: SMD
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Family Name: LYT2004K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-ESOP
Voltage Supply MAX: 308VAC
Output Current per Channel: 495mA
Voltage Supply MIN: 90VAC
Alternative Parts (Cross-Reference): CL8801K63-G; CL8800K63-G; CL8800K6-G M935; LC5513D;
Introduction Date: May 19, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 784807-LYT2004K
Product Name Board Mount LED Drivers - LYT2004K
Package Type Other; 12-BESOP (0.350", 8.89mm Width) 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922580P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1.5 amps
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Supply Controllers, Monitors - 1727-NEX81916DYTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details