Power Integrations, Inc. PMIC - PMIC - LED Drivers - LYT2004D LYT2004D

Description
Manufacturer: Power Integrations Win Source Part Number: 1064709-LYT2004D Packaging: Bulk Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SO-8C Maximum Supply Voltage: 308VAC Operating Input Voltage(Min): 90VAC Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1064709-LYT2004D Packaging: Bulk Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SO-8C Maximum Supply Voltage: 308VAC Operating Input Voltage(Min): 90VAC Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LYT2004D - 1064709-LYT2004D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LYT2004D
1064709-LYT2004D
PMIC - PMIC - LED Drivers - LYT2004D 1064709-LYT2004D
Manufacturer: Power Integrations Win Source Part Number: 1064709-LYT2004D Packaging: Bulk Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Frequency: 850kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SO-8C Maximum Supply Voltage: 308VAC Operating Input Voltage(Min): 90VAC Channel Output Current: 420mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 1064709-LYT2004D
Packaging: Bulk
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 850kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SO-8C
Maximum Supply Voltage: 308VAC
Operating Input Voltage(Min): 90VAC
Channel Output Current: 420mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
LED Driver IC 748-LYT2004D
LED Driver, Product overview: LYT2004D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT2004D can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LYT2004D from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LYT2004D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
LYT2004D
LED Lighting Drivers LYT2004D
LED Lighting Drivers 8 W (90-308 VAC)

LED Lighting Drivers 8 W (90-308 VAC)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1064709-LYT2004D 748-LYT2004D LYT2004D
Product Name PMIC - PMIC - LED Drivers - LYT2004D LED Driver IC LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - BCR 401U E6327 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - PMIC - LED Drivers - CAV4109V-GT2 - 852658-CAV4109V-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details