IC LED DRIVER OFFL 8SO Product overview: LYT1603D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT1603D-TL can be used for catalog matching and distributor lookup.
Manufacturer: Power Integrations
Win Source Part Number: 784803-LYT1603D-TL
Series: LYTSwitch-1
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Applications: Lighting
Frequency: 20kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Categories: Integrated Circuits (ICs)
Voltage Supply MAX: 308VAC
Voltage Supply MIN: 90VAC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 8-SO
IC LED DRIVER OFFL 8SO
IC LED DRIVER OFFLINE 8SO
LED DRIVER, 20KHZ, SOIC-8; Device Topology:Buck (Step Down); Input Voltage Min:90V; Input Voltage Max:308V; Output Voltage Max:60V; Output Current Max:135mA; Switching Frequency:20kHz; No. of Outputs:1Outputs; Driver Case Style:SOIC RoHS Compliant: Yes
LED Lighting Drivers 15W Sgl Stage Driver 20kHz CC PFC Buck
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LYT1603D-TL | 784803-LYT1603D-TL | 596-LYT1603D-TLTR-ND | LYT1603D-TL | LYT1603D-TL | 09AH9771 | LYT1603D-TL |
| Product Name | LED Driver IC | Board Mount LED Drivers - LYT1603D-TL | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 20Khz, Soic-8; Device Topology Power Integrations | LED Lighting Drivers |
| Input Voltage | 90 to 308 volts | 90 to 308 volts | 90 to 308 volts | 90 to 308 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tape & Reel (TR) | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |