The LYT0006P is part of the LYTSwitch-0 family of LED driver ICs designed for low-cost, non-isolated LED lighting applications. It integrates a 700 V power MOSFET, controller, and driver into a single package, which simplifies design and reduces component count. The device operates at a frequency of 66 kHz with frequency jittering to minimize electromagnetic interference (EMI), allowing for a cost-effective EMI filter. This LED driver supports a wide input voltage range of 85 VAC to 308 VAC and is capable of delivering a constant output current with tight regulation over varying line and load conditions. It features comprehensive protection mechanisms, including auto-restart for short-circuit and open-loop faults, as well as thermal shutdown at a minimum of 135 °C. The LYT0006P is suitable for various LED configurations, including buck, buck-boost, and boost architectures, making it versatile for different applications. Engineers may find the LYT0006P particularly beneficial for projects requiring high efficiency and compliance with power factor correction standards in consumer lighting applications. The device is available in both thru-hole and surface-mount package options, accommodating different manufacturing needs.
Manufacturer: Power Integrations
Win Source Part Number: 1064705-LYT0006P
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DIP-8B
Maximum Supply Voltage: 308VAC
Operating Input Voltage(Min): 85VAC
Channel Output Current: 401mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 401mA 8-PDIP-B
LED Driver, 280mA, 66kHz, 308V AC, 1-Ch, Through Hole Product overview: LYT0006P from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 280mA, 66kHz, 308V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Through-Hole, 280mA, 66kHz, 308V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0006P can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE 401MA 8DIP
IC LED DRIVER OFFLINE 401MA 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1064705-LYT0006P | 596-1769-ND | 137-LYT0006P | LYT0006P | LYT0006P |
| Product Name | PMIC - PMIC - LED Drivers - LYT0006P | LED Drivers | Through-Hole 280mA 66kHz 308V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 85 volts | 85 to 308 volts | 85 to 308 volts | ||
| Output Current | 401 milliamps | 401 milliamps | 401 milliamps | ||
| Package Type | DIP-8B |