Manufacturer: Power Integrations
Win Source Part Number: 784800-LYT0005D
Series: LYTSwitch-0
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0005D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Voltage Supply MAX: 308VAC
Output Current per Channel: 275mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): AL1676-20BS7-13; AL1676-40DS7-13; AL1676-20CS7-13; AL1676-10BS7-13 ;
Introduction Date: June 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 275mA SO-8C
LED DRIVER, 66KHZ, SOIC-7; Device Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:85V; Input Voltage Max:308V; Output Voltage Max:54V; Output Current Max:170mA; Switching Frequency:66kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
IC LED DRIVER OFFLINE 275MA 8SO
IC LED DRIVER OFFL 275MA SO-8C
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 784800-LYT0005D | 596-1460-ND | 47Y1101 | LYT0005D | LYT0005D |
| Product Name | Board Mount LED Drivers - LYT0005D | LED Drivers | Led Driver, 66Khz, Soic-7; Device Topology Power Integrations | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |