Power Integrations, Inc. Board Mount LED Drivers - LYT0004P LYT0004P

Description
Manufacturer: Power Integrations Win Source Part Number: 784799-LYT0004P Series: LYTSwitch-0 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0004 Categories: Integrated Circuits (ICs) Manufacturer Package: DIP-8B Voltage Supply MAX: 308VAC Output Current per Channel: 225mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): NSI45015WT1G; NSI45090JDT4G; CL8800K63-G M935; IRS2548DSPBF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784799-LYT0004P Series: LYTSwitch-0 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0004 Categories: Integrated Circuits (ICs) Manufacturer Package: DIP-8B Voltage Supply MAX: 308VAC Output Current per Channel: 225mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): NSI45015WT1G; NSI45090JDT4G; CL8800K63-G M935; IRS2548DSPBF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT0004P - 784799-LYT0004P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT0004P
784799-LYT0004P
Board Mount LED Drivers - LYT0004P 784799-LYT0004P
Manufacturer: Power Integrations Win Source Part Number: 784799-LYT0004P Series: LYTSwitch-0 Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-DIP (0.300", 7.62mm), 7 Leads Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0004 Categories: Integrated Circuits (ICs) Manufacturer Package: DIP-8B Voltage Supply MAX: 308VAC Output Current per Channel: 225mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): NSI45015WT1G; NSI45090JDT4G; CL8800K63-G M935; IRS2548DSPBF; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784799-LYT0004P
Series: LYTSwitch-0
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0004
Categories: Integrated Circuits (ICs)
Manufacturer Package: DIP-8B
Voltage Supply MAX: 308VAC
Output Current per Channel: 225mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): NSI45015WT1G; NSI45090JDT4G; CL8800K63-G M935; IRS2548DSPBF;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - LYT0004P-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LYT0004P-ND
LED Drivers LYT0004P-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 225mA 8-PDIP-B

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 225mA 8-PDIP-B

Buy Now Datasheet
PMIC - LED Drivers - LYT0004P - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT0004P
PMIC - LED Drivers LYT0004P
IC LED DRIVER OFFLINE 225MA 8DIP

IC LED DRIVER OFFLINE 225MA 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT0004P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT0004P
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT0004P
IC LED DRIVER OFFLINE 225MA 8DIP

IC LED DRIVER OFFLINE 225MA 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 784799-LYT0004P LYT0004P-ND LYT0004P LYT0004P
Product Name Board Mount LED Drivers - LYT0004P LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

OEM Souring - 1463940-A6275ELWT-TR - Win Source Electronics
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Lighting Drivers - BCR 401U E6327 - VAST STOCK CO., LIMITED
View Details
2 suppliers
PMIC - LED Drivers - FAN5702UMP20X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Drivers - 763472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 110 watts
Features RoHS Compliant
View Details