LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 225mA SO-8C
Manufacturer: Power Integrations
Win Source Part Number: 784798-LYT0004D
Series: LYTSwitch-0
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0004D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Voltage Supply MAX: 308VAC
Output Current per Channel: 225mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): AL1676-20BS7-13; CL8800K63-G; CL8800K6-G M935; AL1676-40DS7-13;
Introduction Date: June 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC LED DRIVER OFFL 225MA SO-8C
IC LED DRIVER OFFLINE 225MA 8SO
LED DRIVER, 66KHZ, SOIC-7; Device Topology:Boost, Buck, Buck-Boost, Flyback; Input Voltage Min:85V; Input Voltage Max:308V; Output Voltage Max:54V; Output Current Max:139mA; Switching Frequency:66kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 596-1459-ND | 784798-LYT0004D | LYT0004D | LYT0004D | 47Y1099 |
| Product Name | LED Drivers | Board Mount LED Drivers - LYT0004D | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 66Khz, Soic-7; Device Topology Power Integrations |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |