LED Driver, GREEN, SOT-23, 5 PIN Product overview: LYT0004D-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LYT0004D-TL can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 225mA SO-8C
Manufacturer: Power Integrations
Win Source Part Number: 880435-LYT0004D-TL
Series: LYTSwitch™-0
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) - Dimming 225mA SO-8C
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: LYT0004
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1459-6INACTIVE, 596-1459-6-ND, 596-1459-2-ND, 596-1459-2INACTIVE, 596-1459-6, 596-1459-2
IC LED DRIVER OFFL 225MA SO-8C
IC LED DRIVER OFFLINE 225MA 8SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LYT0004D-TL | LYT0004D-TL-ND | 880435-LYT0004D-TL | LYT0004D-TL | LYT0004D-TL |
| Product Name | SOT-23 LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LYT0004D-TL | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 85 to 308 volts | 85 to 308 volts |