Power Integrations, Inc. Board Mount LED Drivers - LYT0002D LYT0002D

Description
Manufacturer: Power Integrations Win Source Part Number: 784796-LYT0002D Series: LYTSwitch-0 Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0002D Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Voltage Supply MAX: 308VAC Output Current per Channel: 146mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): AL1676-20BS7-13; AL1676-40DS7-13; AL1676-20CS7-13; AL1676-10BS7-13 ; Introduction Date: June 12, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 784796-LYT0002D Series: LYTSwitch-0 Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0002D Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Voltage Supply MAX: 308VAC Output Current per Channel: 146mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): AL1676-20BS7-13; AL1676-40DS7-13; AL1676-20CS7-13; AL1676-10BS7-13 ; Introduction Date: June 12, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LYT0002D - 784796-LYT0002D - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LYT0002D
784796-LYT0002D
Board Mount LED Drivers - LYT0002D 784796-LYT0002D
Manufacturer: Power Integrations Win Source Part Number: 784796-LYT0002D Series: LYTSwitch-0 Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Family Name: LYT0002D Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Voltage Supply MAX: 308VAC Output Current per Channel: 146mA Voltage Supply MIN: 85VAC Alternative Parts (Cross-Reference): AL1676-20BS7-13; AL1676-40DS7-13; AL1676-20CS7-13; AL1676-10BS7-13 ; Introduction Date: June 12, 2013 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 784796-LYT0002D
Series: LYTSwitch-0
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Family Name: LYT0002D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Voltage Supply MAX: 308VAC
Output Current per Channel: 146mA
Voltage Supply MIN: 85VAC
Alternative Parts (Cross-Reference): AL1676-20BS7-13; AL1676-40DS7-13; AL1676-20CS7-13; AL1676-10BS7-13 ;
Introduction Date: June 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 596-1458-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1458-ND
LED Drivers 596-1458-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 146mA SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Dimming 146mA SO-8C

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LYT0002D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LYT0002D
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LYT0002D
IC LED DRIVER OFFL 146MA SO-8C

IC LED DRIVER OFFL 146MA SO-8C

Supplier's Site
PMIC - LED Drivers - LYT0002D - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LYT0002D
PMIC - LED Drivers LYT0002D
IC LED DRIVER OFFLINE 146MA 8SO

IC LED DRIVER OFFLINE 146MA 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 784796-LYT0002D 596-1458-ND LYT0002D LYT0002D
Product Name Board Mount LED Drivers - LYT0002D LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FLS1800XS - Lingto Electronic Limited
Rochester Electronics
Specs
Output Current 7000 milliamps
View Details
LED Drivers - 1916874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Ssop
Features RoHS Compliant
View Details
Automotive 2A Buck Led Driver W/Internal Pwm - A6216KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
1.8A LED Driver IC - 137-TLD5085EJFUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.75 to 45 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers