Dual common cathode low-leakage diode encapsulated in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.
Features and benefits
Applications
DIODE ARR GP 75V 320MA DFN1010D3
DIODE ARR GP 75V 320MA DFN1010D3
DIODE ARR GP 75V 320MA DFN1010D3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BAV170QA-QZ | 1727-BAV170QA-QZCT-ND |
| Product Name | Dual common cathode low-leakage diode | Diode Arrays |
| Diode Applications | Switching; Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 320 mA | |
| VR | 75 volts |