MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS03-K3B12SS

Description
Win Source Part Number: 1372703-LS03-K3B12SS Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS-K (3W) Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS03-K3 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 1.04" L x 0.43" W x 0.50" H (26.4mm x 11.0mm x 12.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 70 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 73% Line Regulation: ±1.5% Load Regulation: ±1%
Request a Quote Datasheet
Description
Win Source Part Number: 1372703-LS03-K3B12SS Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS-K (3W) Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS03-K3 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 1.04" L x 0.43" W x 0.50" H (26.4mm x 11.0mm x 12.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 70 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 73% Line Regulation: ±1.5% Load Regulation: ±1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372703-LS03-K3B12SS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372703-LS03-K3B12SS
Power Supplies - Board Mount - AC DC Converters 1372703-LS03-K3B12SS
Win Source Part Number: 1372703-LS03-K3B12SS Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 54 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: LS-K (3W) Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS03-K3 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: ITE (Commercial) Size / Dimension: 1.04" L x 0.43" W x 0.50" H (26.4mm x 11.0mm x 12.6mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 250mA Power (Watts): 3 W Number of Outputs: 1 Approval Agency: CE Voltage - Input: 85 ~ 305 VAC, 70 ~ 430 VDC Voltage - Output 1: 12V Efficiency: 73% Line Regulation: ±1.5% Load Regulation: ±1%

Win Source Part Number: 1372703-LS03-K3B12SS
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 54 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS-K (3W)
Package: Tray
Product Status: Active
Package / Case: 6-SIP Module
Base Product Number: LS03-K3
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: ITE (Commercial)
Size / Dimension: 1.04" L x 0.43" W x 0.50" H (26.4mm x 11.0mm x 12.6mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 250mA
Power (Watts): 3 W
Number of Outputs: 1
Approval Agency: CE
Voltage - Input: 85 ~ 305 VAC, 70 ~ 430 VDC
Voltage - Output 1: 12V
Efficiency: 73%
Line Regulation: ±1.5%
Load Regulation: ±1%

Buy Now Datasheet
Power Supply Chip >> Power Modules - LS03-K3B12SS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Power Modules
LS03-K3B12SS
Power Supply Chip >> Power Modules LS03-K3B12SS
SIP,26.4x11mm Power Modules ROHS

SIP,26.4x11mm Power Modules ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited
Product Category AC-DC Converter Chips IC Power Supplies
Product Number 1372703-LS03-K3B12SS LS03-K3B12SS
Product Name Power Supplies - Board Mount - AC DC Converters Power Supply Chip >> Power Modules
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details