Infineon Technologies AG Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG ICE5QR2280BG

Description
5th generation quasi-resonant CoolSET™ with integrated 800V CoolMOS™ SJ MOSFET in SMD package Infineon’s 5th generation of quasi-resonant CoolSET™ devices offers high performance and a comprehensive suite of protection. It integrates a flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with configuration 2-level selectable active burst-mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency thanks to the CoolMOS™ P7 SJ MOSFET family and the quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Medium voltage (MV) drive Designers who used this product also designed with BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IRLML2502TRPBF-1 | N-Channel Power MOSFET BAS3010A-03W | Schottky Diodes 2EDB8259F | Gate driver ICs IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS308PE | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs 2EDF7275F | Gate driver ICs 1EDB8275F | Gate driver ICs IDH10G65C5 | CoolSiC™ Schottky Diodes IDL12G65C5 | CoolSiC™ Schottky Diodes BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 1 2 3 4 5
Request a Quote
Description
5th generation quasi-resonant CoolSET™ with integrated 800V CoolMOS™ SJ MOSFET in SMD package Infineon’s 5th generation of quasi-resonant CoolSET™ devices offers high performance and a comprehensive suite of protection. It integrates a flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with configuration 2-level selectable active burst-mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency thanks to the CoolMOS™ P7 SJ MOSFET family and the quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Medium voltage (MV) drive Designers who used this product also designed with BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IRLML2502TRPBF-1 | N-Channel Power MOSFET BAS3010A-03W | Schottky Diodes 2EDB8259F | Gate driver ICs IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS308PE | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs 2EDF7275F | Gate driver ICs 1EDB8275F | Gate driver ICs IDH10G65C5 | CoolSiC™ Schottky Diodes IDL12G65C5 | CoolSiC™ Schottky Diodes BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 1 2 3 4 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ICE5QR2280BG is a fifth-generation quasi-resonant integrated power stage with an 800 V CoolMOS™ superjunction MOSFET in a DSO-12 package, designed for offline switch-mode power supplies. It delivers up to 23 W output power across an 85-300 V AC input range and 42 W at 220 V AC, based on an open-frame design with minimal copper heatsink area and 2 oz copper. Features include enhanced active burst mode with standby power under 100 mW, digital frequency reduction, cycle-by-cycle current limiting, and comprehensive protection against overvoltage, undervoltage, overtemperature, and overloads with auto-restart. The device operates with a VCC supply range of 10.0-25.5 V and has a junction temperature range of -40°C to 150°C. It is built with lead-free plating and halogen-free mold compound, meeting RoHS standards.

Datasheet Summary
Powered by GS/AI

ICE5QR2280BG is a fifth-generation quasi-resonant integrated power stage with an 800 V CoolMOS™ superjunction MOSFET in a DSO-12 package, designed for offline switch-mode power supplies. It delivers up to 23 W output power across an 85-300 V AC input range and 42 W at 220 V AC, based on an open-frame design with minimal copper heatsink area and 2 oz copper. Features include enhanced active burst mode with standby power under 100 mW, digital frequency reduction, cycle-by-cycle current limiting, and comprehensive protection against overvoltage, undervoltage, overtemperature, and overloads with auto-restart. The device operates with a VCC supply range of 10.0-25.5 V and has a junction temperature range of -40°C to 150°C. It is built with lead-free plating and halogen-free mold compound, meeting RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG - ICE5QR2280BG - Infineon Technologies AG
Neubiberg, Germany
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG
ICE5QR2280BG
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG ICE5QR2280BG
5th generation quasi-resonant CoolSET™ with integrated 800V CoolMOS™ SJ MOSFET in SMD package Infineon’s 5th generation of quasi-resonant CoolSET™ devices offers high performance and a comprehensive suite of protection. It integrates a flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package. Summary of Features Novel quasi-resonant switching scheme Rapid and adjustable start-up with configuration 2-level selectable active burst-mode level Built-in digital soft-start Cycle-by-cycle peak current limitation Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over-voltage and brown IN/OUT protection VCC pin short to ground protection OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all protection features Benefits High efficiency thanks to the CoolMOS™ P7 SJ MOSFET family and the quasi-resonant switching scheme Auto-restart recovery scheme to minimize interruption to system operation Extensive protection coverage to increase system robustness Rapid start-up performance with cascode configuration Potential Applications Offline aux SMPS for server, PC power, aircon, refrigerator and audio Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE Applications DIN rail power supplies Energy Storage Systems Medium voltage (MV) drive Designers who used this product also designed with BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IRLML2502TRPBF-1 | N-Channel Power MOSFET BAS3010A-03W | Schottky Diodes 2EDB8259F | Gate driver ICs IPW60R080P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS308PE | Small signal/small power MOSFET 1EDI60N12AF | Gate driver ICs 2EDF7275F | Gate driver ICs 1EDB8275F | Gate driver ICs IDH10G65C5 | CoolSiC™ Schottky Diodes IDL12G65C5 | CoolSiC™ Schottky Diodes BSC146N10LS5 | N-Channel Power MOSFET IPP60R022S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R024CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPD65R225C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ISC022N10NM6 | N-Channel Power MOSFET BSP125 | Small signal/small power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes 1 2 3 4 5

5th generation quasi-resonant CoolSET™ with integrated 800V CoolMOS™ SJ MOSFET in SMD package

Infineon’s 5th generation of quasi-resonant CoolSET™ devices offers high performance and a comprehensive suite of protection. It integrates a flyback controller with a valley-switching scheme and an 800V CoolMOS™ P7 superjunction MOSFET in single DSO-12 package.


Summary of Features

  • Novel quasi-resonant switching scheme
  • Rapid and adjustable start-up with configuration
  • 2-level selectable active burst-mode level
  • Built-in digital soft-start
  • Cycle-by-cycle peak current limitation
  • Digital frequency reduction with decreasing load for higher efficiency
  • Adjustable line input over-voltage and brown IN/OUT protection
  • VCC pin short to ground protection
  • OLP, output short, output over-voltage, OTP with hysteresis and VCC over/under voltage protection
  • Auto-restart for all protection features

Benefits

  • High efficiency thanks to the CoolMOS™ P7 SJ MOSFET family and the quasi-resonant switching scheme
  • Auto-restart recovery scheme to minimize interruption to system operation
  • Extensive protection coverage to increase system robustness
  • Rapid start-up performance with cascode configuration

Potential Applications

  • Offline aux SMPS for server, PC power, aircon, refrigerator and audio
  • Offline main SMPS for adapter, set-top-box, water purifier, TV, industrial SMPS and POE

Applications

  • DIN rail power supplies
  • Energy Storage Systems
  • Medium voltage (MV) drive

Designers who used this product also designed with


  • BSC146N10LS5 |
    N-Channel Power MOSFET
  • IPP60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R024CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD65R225C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ISC022N10NM6 |
    N-Channel Power MOSFET
  • BSP125 |
    Small signal/small power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes
  • IRLML2502TRPBF-1 |
    N-Channel Power MOSFET
  • BAS3010A-03W |
    Schottky Diodes
  • 2EDB8259F |
    Gate driver ICs
  • IPW60R080P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS308PE |
    Small signal/small power MOSFET
  • 1EDI60N12AF |
    Gate driver ICs
  • 2EDF7275F |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IDL12G65C5 |
    CoolSiC™ Schottky Diodes
  • BSC146N10LS5 |
    N-Channel Power MOSFET
  • IPP60R022S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R024CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPD65R225C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ISC022N10NM6 |
    N-Channel Power MOSFET
  • BSP125 |
    Small signal/small power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category AC-DC Converter Chips
Product Number ICE5QR2280BG
Product Name Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR2280BG
Package Type Other; PG-DSO-12
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3DS01L - 132844-ICE3DS01L - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - 3BR4765JZ - 161449-3BR4765JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 26 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details