Power Integrations, Inc. Connector/Terminal/Pin LNK623PG

Description
SWITCHER, OFFLINE, 5.0W, LNKCV, 8DIP, NO. OF OUTPUTS:1, OUTPUT VOLTAGE FIXED:700V, OUTPUT CURRENT:600MA, VOLTAGE REGULATOR CASE STYLE:DIP, NO. OF PINS:8, OPERATING TEMPERATURE RANGE:-40°C TO +125°C, PACKAGE / CASE:DIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHER, OFFLINE, 5.0W, LNKCV, 8DIP, NO. OF OUTPUTS:1, OUTPUT VOLTAGE FIXED:700V, OUTPUT CURRENT:600MA, VOLTAGE REGULATOR CASE STYLE:DIP, NO. OF PINS:8, OPERATING TEMPERATURE RANGE:-40°C TO +125°C, PACKAGE / CASE:DIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 135895079 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
135895079
Connector/Terminal/Pin 135895079
SWITCHER, OFFLINE, 5.0W, LNKCV, 8DIP, NO. OF OUTPUTS:1, OUTPUT VOLTAGE FIXED:700V, OUTPUT CURRENT:600MA, VOLTAGE REGULATOR CASE STYLE:DIP, NO. OF PINS:8, OPERATING TEMPERATURE RANGE:-40°C TO +125°C, PACKAGE / CASE:DIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHER, OFFLINE, 5.0W, LNKCV, 8DIP, NO. OF OUTPUTS:1, OUTPUT VOLTAGE FIXED:700V, OUTPUT CURRENT:600MA, VOLTAGE REGULATOR CASE STYLE:DIP, NO. OF PINS:8, OPERATING TEMPERATURE RANGE:-40°C TO +125°C, PACKAGE / CASE:DIP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 135895079
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products