LNK576DG is a zero no-load power supply controller with integrated 700 V MOSFET, designed for low-power applications such as phone chargers and standby power supplies. It operates in ON/OFF control mode with standby consumption below 5 mW at 230 VAC, achieving immeasurable levels per IEC 62301. The device automatically enters power-down mode when load drops below ~0.2% of full load and restarts upon load reconnection. It is packaged in an SO-8C (D) surface-mount case and supports universal input voltage from 85 to 265 VAC. Maximum output power is 9 W at 85 VAC and 8 W at 230 VAC in open-frame designs. Frequency jittering reduces EMI, and it includes auto-restart for short-circuit and open-loop fault protection. It meets EIA/JESD22-A114-A (2000 V HBM) and EIA/JESD78 (±100 mA latch-up) standards, with MSL 1 moisture sensitivity rating.
IC OFFLINE SWITCH FLYBACK 8SO Product overview: LNK576DG from Power Integrations is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-LNK576DG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-LNK576DG |
| Product Name | Power Management IC |
| Package Type | Other; Tube |