LED Driver, Product overview: LNK460KG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK460KG can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A 12-ESOP
Manufacturer: Power Integrations
Win Source Part Number: 1055987-LNK460KG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 12-ESOP
Maximum Supply Voltage: 50V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC LED DRVR OFFL TRIAC 1A 12ESOP
IC LED DRIVER OFFL DIM 1A 12ESOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LNK460KG | 596-1348-5-ND | 1055987-LNK460KG | LNK460KG | LNK460KG |
| Product Name | LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - LNK460KG | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Number of Channels | 1 # | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | ? to 50 volts | ? to 50 volts | |||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |