Power Integrations, Inc. Board Mount LED Drivers - LNK457DG LNK457DG

Description
Manufacturer: Power Integrations Win Source Part Number: 779647-LNK457DG Series: LinkSwitch-PL Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 122kHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: Triac Family Name: LNK457DG Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 50V Output Current per Channel: 1A Alternative Parts (Cross-Reference): CL88031T-E/MF; MAX8901AETA+; TPS61161DRVR; NSI45090JDT4G; Introduction Date: November 04, 2010 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 779647-LNK457DG Series: LinkSwitch-PL Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 122kHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: Triac Family Name: LNK457DG Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 50V Output Current per Channel: 1A Alternative Parts (Cross-Reference): CL88031T-E/MF; MAX8901AETA+; TPS61161DRVR; NSI45090JDT4G; Introduction Date: November 04, 2010 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LNK457DG - 779647-LNK457DG - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LNK457DG
779647-LNK457DG
Board Mount LED Drivers - LNK457DG 779647-LNK457DG
Manufacturer: Power Integrations Win Source Part Number: 779647-LNK457DG Series: LinkSwitch-PL Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Frequency: 122kHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: Triac Family Name: LNK457DG Categories: Integrated Circuits (ICs) Manufacturer Package: SO-8C Voltage Supply MAX: 50V Output Current per Channel: 1A Alternative Parts (Cross-Reference): CL88031T-E/MF; MAX8901AETA+; TPS61161DRVR; NSI45090JDT4G; Introduction Date: November 04, 2010 ECCN: EAR99 Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779647-LNK457DG
Series: LinkSwitch-PL
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Family Name: LNK457DG
Categories: Integrated Circuits (ICs)
Manufacturer Package: SO-8C
Voltage Supply MAX: 50V
Output Current per Channel: 1A
Alternative Parts (Cross-Reference): CL88031T-E/MF; MAX8901AETA+; TPS61161DRVR; NSI45090JDT4G;
Introduction Date: November 04, 2010
ECCN: EAR99
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - 596-1349-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1349-5-ND
LED Drivers 596-1349-5-ND
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK457DG
LED Driver IC 137-LNK457DG
LED Driver, Product overview: LNK457DG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK457DG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK457DG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK457DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver Power Integrations - 09AK5062 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver Power Integrations
09AK5062
Led Driver Power Integrations 09AK5062
LED DRIVER

LED DRIVER

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK457DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK457DG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK457DG
IC LED DRVR OFFL TRIAC 1A SO-8C

IC LED DRVR OFFL TRIAC 1A SO-8C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 779647-LNK457DG 596-1349-5-ND 137-LNK457DG 09AK5062 LNK457DG
Product Name Board Mount LED Drivers - LNK457DG LED Drivers LED Driver IC Led Driver Power Integrations Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Drivers - 360657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 40 watts
View Details
AC-DC LED Driver IC - XDPL8221 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current; Constant Voltage
Package Type PG-DSO-16
View Details
LM3503 Dual-Display Constant Current LED Driver with Analog Brightness Control - LM3503ITL-16/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 15 to 40 volts
View Details
4 suppliers