Power Integrations, Inc. LED Drivers LNK457DG-TL

Description
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C
Description
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK457DG-TL is part of the LinkSwitch-PL family of LED driver ICs designed for non-isolated applications. It supports TRIAC dimming and features single-stage power factor correction with constant current output, making it suitable for solid-state lighting. The device can deliver an output power of up to 8 W and operates efficiently over a wide input voltage range of 85-265 VAC. This IC integrates a 725 V rated power MOSFET and incorporates advanced features such as cycle skipping regulation, short-circuit protection, and hysteretic thermal shutdown. The design minimizes component count, allowing for compact lamp designs, and eliminates the need for control loop compensation. The LNK457DG-TL is available in multiple package options, including SO-8C, eSOP-12, and eDIP-12, facilitating versatile application in various lighting solutions.

Datasheet Summary
Powered by GS/AI

The LNK457DG-TL is part of the LinkSwitch-PL family of LED driver ICs designed for non-isolated applications. It supports TRIAC dimming and features single-stage power factor correction with constant current output, making it suitable for solid-state lighting. The device can deliver an output power of up to 8 W and operates efficiently over a wide input voltage range of 85-265 VAC. This IC integrates a 725 V rated power MOSFET and incorporates advanced features such as cycle skipping regulation, short-circuit protection, and hysteretic thermal shutdown. The design minimizes component count, allowing for compact lamp designs, and eliminates the need for control loop compensation. The LNK457DG-TL is available in multiple package options, including SO-8C, eSOP-12, and eDIP-12, facilitating versatile application in various lighting solutions.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LNK457DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
LNK457DG-TL
LED Drivers LNK457DG-TL
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number LNK457DG-TL
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 1 amps
Switching Frequency 122 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 296-DRV8714HQPHPRQ1TR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Supply Voltage 4.9 to 37 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
 - 74HCT125D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO14
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53361-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details