Power Integrations, Inc. LED Drivers LNK456DG-TL

Description
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - LNK456DG-TLTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
LNK456DG-TLTR-ND
LED Drivers LNK456DG-TLTR-ND
LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

LED Driver IC 1 Output AC DC Offline Switcher Triac Dimming 1A SO-8C

Buy Now Datasheet
PMIC - PMIC - LED Drivers - LNK456DG-TL - 1055982-LNK456DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK456DG-TL
1055982-LNK456DG-TL
PMIC - PMIC - LED Drivers - LNK456DG-TL 1055982-LNK456DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1055982-LNK456DG-TL Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 122kHz Internal Switch(s): Yes Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SO-8C Maximum Supply Voltage: 50V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055982-LNK456DG-TL
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 122kHz
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SO-8C
Maximum Supply Voltage: 50V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK456DG-TL
LED Driver IC 137-LNK456DG-TL
LED Driver, Product overview: LNK456DG-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK456DG-TL can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK456DG-TL from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK456DG-TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LNK456DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK456DG-TL
PMIC - LED Drivers LNK456DG-TL
IC LED DRIVER OFFL DIM 8SOIC

IC LED DRIVER OFFL DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK456DG-TL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK456DG-TL
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK456DG-TL
IC LED DRVR OFFL TRIAC 1A SO-8C

IC LED DRVR OFFL TRIAC 1A SO-8C

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LNK456DG-TLTR-ND 1055982-LNK456DG-TL 137-LNK456DG-TL LNK456DG-TL LNK456DG-TL
Product Name LED Drivers PMIC - PMIC - LED Drivers - LNK456DG-TL LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage ? to 50 volts ? to 50 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - ILD4120E6327XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 40 volts
Output Current 1200 milliamps
View Details
3 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MR/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
LED Driver IC - 137-AAT2870IUW-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers