Power Integrations, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK419LG

Description
Manufacturer: Power Integrations Win Source Part Number: 1316484-LNK419LG Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: AC DC Offline Switcher Applications: Lighting Standard Package: 48 Mounting: Through Hole Frequency: 66kHz Current - Output / Channel: 3.26A Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK419 RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1316484-LNK419LG Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: AC DC Offline Switcher Applications: Lighting Standard Package: 48 Mounting: Through Hole Frequency: 66kHz Current - Output / Channel: 3.26A Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK419 RoHS Status: RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK419LG is part of the LinkSwitch-PH LED driver IC family from Lingto Electronic Limited, designed for off-line LED driver applications. It features a single-stage power factor correction (PFC) and constant current control, which simplifies the design by eliminating the need for electrolytic capacitors and optocouplers. The device supports TRIAC dimming and is optimized for high efficiency, achieving over 90% efficiency while maintaining a power factor greater than 0.9. This IC integrates a 725 V power FET and includes advanced protection features such as auto-restart for short-circuit protection, open circuit fault detection, and thermal shutdown with hysteresis. The device operates with a switching frequency of 66 kHz, which is jittered to reduce electromagnetic interference (EMI). The LNK419LG is available in eSIP-7C and eSIP-7F packages and is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering the LNK419LG for their projects will benefit from its simplified design, high efficiency, and robust protection features, making it a reliable choice for LED driver applications.

Datasheet Summary
Powered by GS/AI

The LNK419LG is part of the LinkSwitch-PH LED driver IC family from Lingto Electronic Limited, designed for off-line LED driver applications. It features a single-stage power factor correction (PFC) and constant current control, which simplifies the design by eliminating the need for electrolytic capacitors and optocouplers. The device supports TRIAC dimming and is optimized for high efficiency, achieving over 90% efficiency while maintaining a power factor greater than 0.9. This IC integrates a 725 V power FET and includes advanced protection features such as auto-restart for short-circuit protection, open circuit fault detection, and thermal shutdown with hysteresis. The device operates with a switching frequency of 66 kHz, which is jittered to reduce electromagnetic interference (EMI). The LNK419LG is available in eSIP-7C and eSIP-7F packages and is compliant with RoHS standards, making it suitable for environmentally conscious designs. Engineers considering the LNK419LG for their projects will benefit from its simplified design, high efficiency, and robust protection features, making it a reliable choice for LED driver applications.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1316484-LNK419LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1316484-LNK419LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1316484-LNK419LG
Manufacturer: Power Integrations Win Source Part Number: 1316484-LNK419LG Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Tube Type: AC DC Offline Switcher Applications: Lighting Standard Package: 48 Mounting: Through Hole Frequency: 66kHz Current - Output / Channel: 3.26A Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 36V Voltage - Supply (Max): 725V Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LNK419 RoHS Status: RoHS Compliant

Manufacturer: Power Integrations
Win Source Part Number: 1316484-LNK419LG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: AC DC Offline Switcher
Applications: Lighting
Standard Package: 48
Mounting: Through Hole
Frequency: 66kHz
Current - Output / Channel: 3.26A
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 36V
Voltage - Supply (Max): 725V
Supplier Device Package: eSIP-7F
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LNK419
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK419LG
LED Driver IC 137-LNK419LG
LED Driver, Product overview: LNK419LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK419LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK419LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK419LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LNK419LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK419LG
PMIC - LED Drivers LNK419LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK419LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK419LG
IC LED DRV OFFL PWM ESIP-7F

IC LED DRV OFFL PWM ESIP-7F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1316484-LNK419LG 137-LNK419LG LNK419LG LNK419LG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Package Type 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM27964 White LED Driver System with I2C Compatible Brightness Control - LM27964SQ-C/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Efficiency 87 %
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - A6262KLPTR-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 6 to 50 volts
View Details
2 suppliers
LED Driver ICs - 9198888 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details
LED Drivers - 7587598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details