Power Integrations, Inc. LED Drivers LNK418EG

Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 2.39A eSIP-7C
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 2.39A eSIP-7C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 596-1401-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
596-1401-ND
LED Drivers 596-1401-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 2.39A eSIP-7C

LED Driver IC 1 Output AC DC Offline Switcher Flyback PWM Dimming 2.39A eSIP-7C

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK418EG
LED Driver IC 137-LNK418EG
LED Driver, Product overview: LNK418EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK418EG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK418EG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK418EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LNK418EG - 206490-LNK418EG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK418EG
206490-LNK418EG
PMIC - PMIC - LED Drivers - LNK418EG 206490-LNK418EG
Manufacturer: Power Integrations Win Source Part Number: 206490-LNK418EG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7C Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 2.39A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 206490-LNK418EG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7C
Maximum Supply Voltage: 725V
Operating Input Voltage(Min): 36V
Channel Output Current: 2.39A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - LNK418EG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK418EG
PMIC - LED Drivers LNK418EG
IC LED DRIVER OFFL DIM ESIP-7C

IC LED DRIVER OFFL DIM ESIP-7C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LNK418EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK418EG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK418EG
IC LED DRV OFFL PWM ESIP-7C

IC LED DRV OFFL PWM ESIP-7C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 596-1401-ND 137-LNK418EG 206490-LNK418EG LNK418EG LNK418EG
Product Name LED Drivers LED Driver IC PMIC - PMIC - LED Drivers - LNK418EG PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 36 to 725 volts 36 volts 36 to 725 volts
Output Current 2390 milliamps 2390 milliamps 2390 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - ICL5101 - 825417-ICL5101 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
PMIC - LED Drivers - LM3445MX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1897523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details