Power Integrations, Inc. PMIC - PMIC - LED Drivers - LNK417LG LNK417LG

Description
Manufacturer: Power Integrations Win Source Part Number: 1055979-LNK417LG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7F Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 1.77A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055979-LNK417LG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7F Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 1.77A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LNK417LG - 1055979-LNK417LG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK417LG
1055979-LNK417LG
PMIC - PMIC - LED Drivers - LNK417LG 1055979-LNK417LG
Manufacturer: Power Integrations Win Source Part Number: 1055979-LNK417LG Packaging: Tube/Rail Type: AC DC Offline Switcher Applications: Lighting Mounting: Through Hole Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: eSIP-7F Maximum Supply Voltage: 725V Operating Input Voltage(Min): 36V Channel Output Current: 1.77A Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055979-LNK417LG
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: Through Hole
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: eSIP-7F
Maximum Supply Voltage: 725V
Operating Input Voltage(Min): 36V
Channel Output Current: 1.77A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LNK417LG
LED Driver IC 137-LNK417LG
LED Driver, Product overview: LNK417LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK417LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK417LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK417LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LNK417LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK417LG
PMIC - LED Drivers LNK417LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK417LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK417LG
IC LED DRV OFFL PWM ESIP-7F

IC LED DRV OFFL PWM ESIP-7F

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
LNK417LG
LED Lighting Drivers LNK417LG
LED Lighting Drivers 25 W (85-265 VAC) IC

LED Lighting Drivers 25 W (85-265 VAC) IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1055979-LNK417LG 137-LNK417LG LNK417LG LNK417LG LNK417LG
Product Name PMIC - PMIC - LED Drivers - LNK417LG LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 36 volts 36 to 725 volts
Output Current 1770 milliamps 1770 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A8508GLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers
LED Drivers - 1727-NCR421PASXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
500mA LED Flash Driver IC - AAT3176A - Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 5.5 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMFE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers