Power Integrations, Inc. LED Driver IC LNK416LG

Description
LED Driver, Product overview: LNK416LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Product overview: LNK416LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LNK416LG
LED Driver IC 137-LNK416LG
LED Driver, Product overview: LNK416LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK416LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK416LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LNK416LG - 1202657-LNK416LG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK416LG
1202657-LNK416LG
PMIC - PMIC - LED Drivers - LNK416LG 1202657-LNK416LG
Manufacturer: Power Integrations Win Source Part Number: 1202657-LNK416LG Series: LinkSwitch-PH Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads Applications: Lighting Frequency: 66kHz Internal Switch(s): Yes Topology: Flyback Number of Outputs: 1 Dimming: PWM Family Name: LNK416 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.powerint.com Manufacturer Package: eSIP-7F Voltage Supply MAX: 725V Output Current per Channel: 1.5A Voltage Supply MIN: 36V Alternative Parts (Cross-Reference): MAX16815ATT+; MAX16820ATT; MAX16820ATT+T; Introduction Date: June 24, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1202657-LNK416LG
Series: LinkSwitch-PH
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7-SIP, 6 Leads, Exposed Pad, Formed Leads
Applications: Lighting
Frequency: 66kHz
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Dimming: PWM
Family Name: LNK416
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.powerint.com
Manufacturer Package: eSIP-7F
Voltage Supply MAX: 725V
Output Current per Channel: 1.5A
Voltage Supply MIN: 36V
Alternative Parts (Cross-Reference): MAX16815ATT+; MAX16820ATT; MAX16820ATT+T;
Introduction Date: June 24, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - LED Drivers - LNK416LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK416LG
PMIC - LED Drivers LNK416LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK416LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK416LG
IC LED DRV OFFL PWM 1.5A ESIP-7F

IC LED DRV OFFL PWM 1.5A ESIP-7F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LNK416LG 1202657-LNK416LG LNK416LG LNK416LG
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LNK416LG PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8507ELPTR-T - 198451-A8507ELPTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 volts
Output Current 80 milliamps
View Details
4 suppliers
PMIC - PMIC - LED Drivers - IRS29831PBF - 1047842-IRS29831PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 11.5 volts
Output Current 650 milliamps
View Details
5 suppliers