Power Integrations, Inc. LED Driver IC LNK414LG

Description
LED Driver, Product overview: LNK414LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK414LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver, Product overview: LNK414LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK414LG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-LNK414LG
LED Driver IC 137-LNK414LG
LED Driver, Product overview: LNK414LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK414LG can be used for catalog matching and distributor lookup.

LED Driver, Product overview: LNK414LG from Power Integrations is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LNK414LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LNK414LG - 1202656-LNK414LG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LNK414LG
1202656-LNK414LG
PMIC - PMIC - LED Drivers - LNK414LG 1202656-LNK414LG
Manufacturer: Power Integrations Win Source Part Number: 1202656-LNK414LG Packaging: Tube Type: AC DC Offline Switcher Mounting Style: Through Hole Applications: Lighting Frequency: 66kHz Current - Output / Channel: 1.02A Internal Switch(s): Yes Topology: Flyback Dimming: PWM Categories: Integrated Circuits Supplier Device Package: eSIP-7F Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 48 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 36V Voltage - Supply (Maximum): 725V

Manufacturer: Power Integrations
Win Source Part Number: 1202656-LNK414LG
Packaging: Tube
Type: AC DC Offline Switcher
Mounting Style: Through Hole
Applications: Lighting
Frequency: 66kHz
Current - Output / Channel: 1.02A
Internal Switch(s): Yes
Topology: Flyback
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: eSIP-7F
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 48
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 36V
Voltage - Supply (Maximum): 725V

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LNK414LG
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LNK414LG
IC LED DRV OFFL PWM ESIP-7F

IC LED DRV OFFL PWM ESIP-7F

Supplier's Site
PMIC - LED Drivers - LNK414LG - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LNK414LG
PMIC - LED Drivers LNK414LG
IC LED DRIVER OFFL DIM ESIP-7F

IC LED DRIVER OFFL DIM ESIP-7F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-LNK414LG 1202656-LNK414LG LNK414LG LNK414LG
Product Name LED Driver IC PMIC - PMIC - LED Drivers - LNK414LG Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-TLD1312EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
PMIC - LED Drivers - LM2704MFX-ADJ/NOPB - Lingto Electronic Limited
Specs
Output Current 550 milliamps
View Details
LED Drivers - 285402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1000 watts
Features Outdoor Rated; RoHS Compliant
View Details