Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
POWER INTEGRATIONS, INC.
LNK362PN -- POWER SWITCH ICS
Power Integrations, Inc.
Power Switch ICs
LNK362PN
Description
LINKSWITCH 2.6 W 85-265VAC 2.8 W 230VAC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
LINKSWITCH 2.6 W 85-265VAC 2.8 W 230VAC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1465622
Power Switch ICs
1465622
LINKSWITCH 2.6 W 85-265VAC 2.8 W 230VAC
LINKSWITCH 2.6 W 85-265VAC 2.8 W 230VAC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
1465622
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
LVDS Interface Ics
1906263
Specs
Technology
LVDS
Device Type
Line / Bus Driver; Transmitter; Transmitter
Features
RoHS
View Details
Texas Instruments
SN55116 Differential Line Transreceiver
5962-88511012A
Specs
Device Type
Receiver
# of Rx
1 #
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Nexperia B.V.
Interface Transceiver IC
74ALVC244PW,112
Specs
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Pins
20 #
View Details
Skyworks Solutions, Inc.
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT
SI2415-C-FT
Specs
Package Type
SOP; SSOP; TSSOP; 24-TSSOP
View Details
5
suppliers