The 1316397-LNK3202P is an integrated circuit designed for power management in AC to DC converter applications. It supports multiple topologies including buck, buck-boost, and flyback, making it versatile for various power supply designs. The device features a high-voltage MOSFET with a breakdown voltage of 725V, and operates at a switching frequency of 66 kHz. It incorporates several protection mechanisms such as current limiting, over-temperature, over-voltage, and short-circuit protection, enhancing reliability in operation. This IC is optimized for energy efficiency, with a standby supply current of less than 100 OºA and no-load consumption below 30 mW when external bias is applied. The device is available in an 8-PDIP-C package, suitable for through-hole mounting, and operates within a temperature range of -40°C to 125°C. The LNK3202P is compliant with RoHS regulations and is designed to meet global energy efficiency standards, making it a suitable choice for applications in appliances, metering, smart LED drivers, and IoT systems.
Manufacturer: Power Integrations
Win Source Part Number: 1316397-LNK3202P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Buck, Buck-Boost, Flyback
Duty Cycle: 69%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: 8-PDIP-C
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1663,LNK3202P-ND
Base Product Number: LNK3202
RoHS Status: RoHS Compliant
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz 8-PDIP-C
IC OFFLINE SWITCH MULT TOP 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1316397-LNK3202P | LNK3202P | LNK3202P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads |