Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL LNK3202D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 852557-LNK3202D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1539-1, 596-1539-2, 596-1539-6
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 852557-LNK3202D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1539-1, 596-1539-2, 596-1539-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL - 852557-LNK3202D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL
852557-LNK3202D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL 852557-LNK3202D-TL
Manufacturer: Power Integrations Win Source Part Number: 852557-LNK3202D-TL Series: LinkSwitch™-TN2 Features: Converter Offline Topology Package: Reel - TR Family Name: LNK3202 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1539-1, 596-1539-2, 596-1539-6

Manufacturer: Power Integrations
Win Source Part Number: 852557-LNK3202D-TL
Series: LinkSwitch™-TN2
Features: Converter Offline Topology
Package: Reel - TR
Family Name: LNK3202
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1539-1, 596-1539-2, 596-1539-6

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK3202D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3202D-TL
AC DC Converters, Offline Switches LNK3202D-TL
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3202D-TL
PMIC - AC DC Converters, Offline Switchers LNK3202D-TL
IC OFFLINE SWITCH MULT TOP 8SO

IC OFFLINE SWITCH MULT TOP 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 852557-LNK3202D-TL LNK3202D-TL LNK3202D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3202D-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A365FKLA1 - 279343-ICE2A365 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 67 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details